TT Electronics Trimmer Cermet, 9 Turn 4Mm 10K; Track Resistance Tt Electronics/bi Technologies 44WR10KLF

Description
TRIMMER CERMET, 9 TURN 4MM 10K; Track Resistance:10kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes
Datasheet
Description
TRIMMER CERMET, 9 TURN 4MM 10K; Track Resistance:10kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Cermet, 9 Turn 4Mm 10K; Track Resistance Tt Electronics/bi Technologies - 74M7260 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 9 Turn 4Mm 10K; Track Resistance Tt Electronics/bi Technologies
74M7260
Trimmer Cermet, 9 Turn 4Mm 10K; Track Resistance Tt Electronics/bi Technologies 74M7260
TRIMMER CERMET, 9 TURN 4MM 10K; Track Resistance:10kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

TRIMMER CERMET, 9 TURN 4MM 10K; Track Resistance:10kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± 100ppm/°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M7260
Product Name Trimmer Cermet, 9 Turn 4Mm 10K; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details