TT Electronics Trimmer Cermet, 9 Turn 4Mm 100K; Track Resistance Tt Electronics/bi Technologies 44WR100KLF

Description
TRIMMER CERMET, 9 TURN 4MM 100K; Track Resistance:100kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet
Description
TRIMMER CERMET, 9 TURN 4MM 100K; Track Resistance:100kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Cermet, 9 Turn 4Mm 100K; Track Resistance Tt Electronics/bi Technologies - 74M7261 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 9 Turn 4Mm 100K; Track Resistance Tt Electronics/bi Technologies
74M7261
Trimmer Cermet, 9 Turn 4Mm 100K; Track Resistance Tt Electronics/bi Technologies 74M7261
TRIMMER CERMET, 9 TURN 4MM 100K; Track Resistance:100kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

TRIMMER CERMET, 9 TURN 4MM 100K; Track Resistance:100kohm; No. of Turns:9Turns; Potentiometer Mounting:Surface Mount Device; Product Range:44 Series; Power Rating:250mW; Resistance Tolerance:± 10%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 74M7261
Product Name Trimmer Cermet, 9 Turn 4Mm 100K; Track Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details