TT Electronics Trimmer Potentiometers - 44JR10KLFT7 44JR10KLFT7

Description
Manufacturer: Bi technologies Win Source Part Number: 1128725-44JR10KLFT7 Manufacturer Homepage: www.bitechnologies.c om Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Bi technologies Win Source Part Number: 1128725-44JR10KLFT7 Manufacturer Homepage: www.bitechnologies.c om Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 44JR10KLFT7
1128725-44JR10KLFT7
Trimmer Potentiometers - 44JR10KLFT7 1128725-44JR10KLFT7
Manufacturer: Bi technologies Win Source Part Number: 1128725-44JR10KLFT7 Manufacturer Homepage: www.bitechnologies.c om Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Bi technologies
Win Source Part Number: 1128725-44JR10KLFT7
Manufacturer Homepage: www.bitechnologies.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
Laguna Hills, CA, United States
Trimmer Potentiometers - 44JR10KLFT7
763658-44JR10KLFT7
Trimmer Potentiometers - 44JR10KLFT7 763658-44JR10KLFT7
Manufacturer: TT Electronics/BI Win Source Part Number: 763658-44JR10KLFT7 Series: 44 Packaging: Reel package Termination Style: J Lead Mounting: SMD Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 10k Number of Turns: 9 Adjustment Type: Side Adjustment Resistive Material: Cermet Family Name: 44 Categories: Potentiometers, Variable Resistors Dimension: Rectangular - 0.190" x 0.180" Face x 0.147" H (4.83mm x 4.57mm x 3.73mm) Alternative Parts (Cross-Reference): SM-4A10K; SM-4TA103; TSM43ZJ103KR10; ; Introduction Date: October 26, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: TT Electronics/BI
Win Source Part Number: 763658-44JR10KLFT7
Series: 44
Packaging: Reel package
Termination Style: J Lead
Mounting: SMD
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 10k
Number of Turns: 9
Adjustment Type: Side Adjustment
Resistive Material: Cermet
Family Name: 44
Categories: Potentiometers, Variable Resistors
Dimension: Rectangular - 0.190" x 0.180" Face x 0.147" H (4.83mm x 4.57mm x 3.73mm)
Alternative Parts (Cross-Reference): SM-4A10K; SM-4TA103; TSM43ZJ103KR10; ;
Introduction Date: October 26, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Trimmer Potentiometers - 987-1574-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1574-1-ND
Trimmer Potentiometers 987-1574-1-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1574-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1574-6-ND
Trimmer Potentiometers 987-1574-6-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1574-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1574-2-ND
Trimmer Potentiometers 987-1574-2-ND
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Side Adjustment

10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 9 Turn Side Adjustment

Buy Now Datasheet
10KOHM 0.25W Trimmer Potentiometer - 80-44JR10KLFT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10KOHM 0.25W Trimmer Potentiometer
80-44JR10KLFT7
10KOHM 0.25W Trimmer Potentiometer 80-44JR10KLFT7
TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 44JR10KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44JR10KLFT7 can be used for catalog matching and distributor lookup.

TRIMMER 10KOHM 0.25W J LEAD SIDE Product overview: 44JR10KLFT7 from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM, 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 10KOHM, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-44JR10KLFT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 1128725-44JR10KLFT7 763658-44JR10KLFT7 987-1574-1-ND 80-44JR10KLFT7
Product Name Trimmer Potentiometers - 44JR10KLFT7 Trimmer Potentiometers - 44JR10KLFT7 Trimmer Potentiometers 10KOHM 0.25W Trimmer Potentiometer
Potentiometer Type Digital Potentiometer Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads
Unlock Full Specs
to access all available technical data

Similar Products

Roll Cladded Current Sensing Resistor - WAK (1206) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.00E-4 to 1.00E-3 ohms
Tolerance 1 to 5 +/- %
View Details
Rotary Potentiometers - 04-0989-0201 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
Standards and Certifications Not Yet Reviewed for EU ELV
View Details
Adjustable Resistors - 2274832 - RS Components, Ltd.
Specs
Mounting / Packaging Tab Terminals; Vitreous
Resistance Range 330 ohms
Standards and Certifications RoHS; No
View Details
FM-4-2 Follower Arm Potentiometer - FM-4-2 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details