TT Electronics Trimmer Potentiometers 43WR50KLFTR

Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote
Description
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer 50Kohm 11Turn SMD, part number 15M2456, is a multi-turn trimmer designed for surface mount applications. It features a resistance value of 50k ohms and allows for 11 full turns of adjustment, providing precise tuning capabilities. The element material is cermet, which offers stability and reliability in performance. This component is RoHS compliant, ensuring it meets environmental standards. The product is packaged as a full reel, suitable for automated assembly processes. Its sealed design enhances durability and protects against environmental factors.

Datasheet Summary
Powered by GS/AI

The Trimmer Potentiometer 50Kohm 11Turn SMD, part number 15M2456, is a multi-turn trimmer designed for surface mount applications. It features a resistance value of 50k ohms and allows for 11 full turns of adjustment, providing precise tuning capabilities. The element material is cermet, which offers stability and reliability in performance. This component is RoHS compliant, ensuring it meets environmental standards. The product is packaged as a full reel, suitable for automated assembly processes. Its sealed design enhances durability and protects against environmental factors.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1042-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1042-2-ND
Trimmer Potentiometers 987-1042-2-ND
50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

50 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 11 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Potentiometer 50Kohm 11Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies - 15M2456 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Potentiometer 50Kohm 11Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies
15M2456
Trimmer, Potentiometer 50Kohm 11Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies 15M2456
TRIMMER, POTENTIOMETER 50KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Qualification:- RoHS Compliant: Yes

TRIMMER, POTENTIOMETER 50KOHM 11TURN SMD, FULL REEL; Trimpot Type:Multi Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:50kohm; Potentiometer Mounting:Surface Mount; No. of Turns:11Turns; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1042-2-ND 15M2456
Product Name Trimmer Potentiometers Trimmer, Potentiometer 50Kohm 11Turn Smd, Full Reel; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers