The 3N262 is a hi-reliability optically coupled isolator with an infrared emitter and NPN phototransistor in a hermetically sealed TO-72 package with 0.50" leads. It provides 1 kVDC electrical isolation and operates from -55°C to +125°C. The current transfer ratio ranges from 1.0% to 5.0% at 1 mA input current and 5.0 V collector-emitter voltage. Collector dark current is ≤100 µA at 10.0 V and 100°C. Output saturation voltage is ≤0.3 V with 2.0 mA input and 1.0 mA collector current. Input-to-output capacitance is ≤5.0 pF at 1 MHz and 0 V. The device is processed to MIL-PRF-19500 and has an 880 nm emitter wavelength. Maximum continuous collector current is 30 mA, and collector-emitter voltage is 30 V. Lead soldering temperature is 260°C for 5 seconds.
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin TO-72 Clamshell Product overview: 3N262 from TT Electronics / Optek Technology is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-3N262 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-3N262 |
| Product Name | Bipolar Transistor |
| Package Type | Clamshell |
| Packing Method | Clamshell |
| IC(max) | 30000 milliamps |