TT Electronics Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 39PLABR10KLF30

Description
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 39; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 39; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies - 46M2542 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
46M2542
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 46M2542
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 39; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 39; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M2542
Product Name Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details