TT Electronics Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 38WMBBR10KLF30

Description
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 38; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 38; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies - 46M2541 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
46M2541
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 46M2541
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 38; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 38; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M2541
Product Name Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers