TT Electronics Trimmer Potentiometers 38PKABR10KLF30

Description
10 kOhms 0.15W Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.15W Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1696-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1696-ND
Trimmer Potentiometers 987-1696-ND
10 kOhms 0.15W Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

10 kOhms 0.15W Through Hole Trimmer Potentiometer Carbon 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies - 46M2540 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
46M2540
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 46M2540
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 38; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Carbon; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 38; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1696-ND 46M2540
Product Name Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Carbon Composition
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers