TT Electronics Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 37PR10KLF

Description
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:37P Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:37P Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies - 46M2537 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
46M2537
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 46M2537
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:37P Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:37P Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M2537
Product Name Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers