TT Electronics Trimmer Potentiometers 36WR10KLF

Description
10 kOhms 0.3W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.3W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1695-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1695-ND
Trimmer Potentiometers 987-1695-ND
10 kOhms 0.3W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.3W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies - 46M2535 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
46M2535
Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 46M2535
TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 36; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 10KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 36; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1695-ND 46M2535
Product Name Trimmer Potentiometers Trimmer Potentiometer 10Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers