TT Electronics Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 36PR1KLF

Description
TRIMMER POTENTIOMETER 1KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 36; MSL:- RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 1KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 36; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies - 46M2533 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
46M2533
Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 46M2533
TRIMMER POTENTIOMETER 1KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 36; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 36; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M2533
Product Name Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through-Hole Resistors - 1-1623729-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers