TT Electronics Trimmer Potentiometers 36PR100KLF

Description
100 kOhms 0.3W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 kOhms 0.3W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1743-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1743-ND
Trimmer Potentiometers 987-1743-ND
100 kOhms 0.3W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 kOhms 0.3W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 100Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies - 46M2534 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
46M2534
Trimmer Potentiometer 100Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 46M2534
TRIMMER POTENTIOMETER 100KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 36; MSL:-RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:Model 36; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1743-ND 46M2534
Product Name Trimmer Potentiometers Trimmer Potentiometer 100Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers