TT Electronics Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 36KR1KLF

Description
TRIMMER POTENTIOMETER 1KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:36K Series RoHS Compliant: Yes
Datasheet
Description
TRIMMER POTENTIOMETER 1KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:36K Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies - 46M2532 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
46M2532
Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies 46M2532
TRIMMER POTENTIOMETER 1KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:36K Series RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN PCB; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Side Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:1Turns; Product Range:36K Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M2532
Product Name Trimmer Potentiometer 1Kohm 1Turn Pcb; Trimpot Type Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details