TT Electronics Trimmer Potentiometers - 35WR5KLFTR 35WR5KLFTR

Description
Manufacturer: TT Electronics Win Source Part Number: 855799-35WR5KLFTR Series: 35 Features: 5 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1813-6, 987-1813-2, 987-1813-1, 35WR5KLFTR-ND
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 855799-35WR5KLFTR Series: 35 Features: 5 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1813-6, 987-1813-2, 987-1813-1, 35WR5KLFTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 35WR5KLFTR
855799-35WR5KLFTR
Trimmer Potentiometers - 35WR5KLFTR 855799-35WR5KLFTR
Manufacturer: TT Electronics Win Source Part Number: 855799-35WR5KLFTR Series: 35 Features: 5 kOhms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1813-6, 987-1813-2, 987-1813-1, 35WR5KLFTR-ND

Manufacturer: TT Electronics
Win Source Part Number: 855799-35WR5KLFTR
Series: 35
Features: 5 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1813-6, 987-1813-2, 987-1813-1, 35WR5KLFTR-ND

Buy Now Datasheet
0.1W Trimmer Potentiometer - 80-35WR5KLFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.1W Trimmer Potentiometer
80-35WR5KLFTR
0.1W Trimmer Potentiometer 80-35WR5KLFTR
TRIMMER 5K OHM 0.1W TOP ADJ Product overview: 35WR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-35WR5KLFTR can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.1W TOP ADJ Product overview: 35WR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-35WR5KLFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 987-1813-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1813-2-ND
Trimmer Potentiometers 987-1813-2-ND
5 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1813-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1813-1-ND
Trimmer Potentiometers 987-1813-1-ND
5 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1813-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1813-6-ND
Trimmer Potentiometers 987-1813-6-ND
5 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 35WR5KLFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
35WR5KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 35WR5KLFTR
TRIMMER 5K OHM 0.1W TOP ADJ

TRIMMER 5K OHM 0.1W TOP ADJ

Supplier's Site
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 46M2528 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies
46M2528
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies 46M2528
TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 35W; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 35W; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 855799-35WR5KLFTR 80-35WR5KLFTR 987-1813-2-ND 35WR5KLFTR 46M2528
Product Name Trimmer Potentiometers - 35WR5KLFTR 0.1W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 5000 ohms 5000 ohms
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data