TT Electronics Trimmer Potentiometers 35WR1KLFTR

Description
1 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
1 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1812-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1812-6-ND
Trimmer Potentiometers 987-1812-6-ND
1 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1812-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1812-1-ND
Trimmer Potentiometers 987-1812-1-ND
1 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1812-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1812-2-ND
Trimmer Potentiometers 987-1812-2-ND
1 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

1 kOhms 0.1W, 1/10W Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 46M2526 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies
46M2526
Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies 46M2526
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 35W; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 35W; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 35WR1KLFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
35WR1KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 35WR1KLFTR
TRIMMER 1K OHM 0.1W TOP ADJ

TRIMMER 1K OHM 0.1W TOP ADJ

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1812-6-ND 46M2526 35WR1KLFTR
Product Name Trimmer Potentiometers Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 25 +/- % 25 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers