TT Electronics Trimmer Potentiometers 35WR100KLFTR

Description
TRIMMER 100K OHM 0.1W TOP ADJ
Datasheet
Description
TRIMMER 100K OHM 0.1W TOP ADJ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 35WR100KLFTR - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
35WR100KLFTR
Trimmer Potentiometers 35WR100KLFTR
TRIMMER 100K OHM 0.1W TOP ADJ

TRIMMER 100K OHM 0.1W TOP ADJ

Supplier's Site Datasheet
Trimmer Cermet, 3Mm 100K; Track Resistance Tt Electronics/bi Technologies - 74M7115 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 3Mm 100K; Track Resistance Tt Electronics/bi Technologies
74M7115
Trimmer Cermet, 3Mm 100K; Track Resistance Tt Electronics/bi Technologies 74M7115
TRIMMER CERMET, 3MM 100K; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:35 Series; Power Rating:10mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; RoHS Compliant: Yes

TRIMMER CERMET, 3MM 100K; Track Resistance:100kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:35 Series; Power Rating:10mW; Resistance Tolerance:± 25%; Temperature Coefficient:± 250ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies - 63M1894 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies
63M1894
Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies 63M1894
RES, TRIMMER, TOP ADJ, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:10mW RoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 100K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:100kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Power Rating:10mW RoHS Compliant: Yes

Supplier's Site
3 Mm Open Frame 100 Kohm ±25% Single-Turn Trimming Potentiometer Tt Electronics/bi Technologies - 62AK2939 - Newark, An Avnet Company
Chicago, IL, United States
3 Mm Open Frame 100 Kohm ±25% Single-Turn Trimming Potentiometer Tt Electronics/bi Technologies
62AK2939
3 Mm Open Frame 100 Kohm ±25% Single-Turn Trimming Potentiometer Tt Electronics/bi Technologies 62AK2939
3 MM OPEN FRAME 100 KOHM ±25% SINGLE-TURN TRIMMING POTENTIOMETER

3 MM OPEN FRAME 100 KOHM ±25% SINGLE-TURN TRIMMING POTENTIOMETER

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 35WR100KLFTR 74M7115 63M1894 62AK2939
Product Name Trimmer Potentiometers Trimmer Cermet, 3Mm 100K; Track Resistance Tt Electronics/bi Technologies Res, Trimmer, Top Adj, 100K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies 3 Mm Open Frame 100 Kohm ±25% Single-Turn Trimming Potentiometer Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Configuration Single Turn Single Resistor Single Resistor Single Resistor
Resistance Range 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details