The 2N6299 is a bipolar PNP transistor designed for power switching and amplification applications, housed in a hermetically sealed TO-66 (TO-213AA) metal package. It has a collector-emitter voltage rating of 80 V and a continuous collector current of 8 A, with a power dissipation of 75 W. The device features a minimum DC current gain (hFE) of 750 at 3 V and 4 A, and a transition frequency of 4 MHz. The pinout defines pin 1 as the base, pin 2 as the emitter, and the case as the collector. The package dimensions are 42.36 mm in length, 41.84 mm in width, and 3.61 mm in height, with a terminal diameter of 1.27 mm and lead spacing of 4.83 mm and 5.33 mm. All Semelab hermetically sealed products meet BS, CECC, JAN, JANTX, JANTXV, and JANS specifications.
Trans Darlington PNP 80V 8A 3-Pin(2+Tab) TO-66 Product overview: 2N6299 from TT Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 8A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 8A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6299 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N6299 |
| Product Name | 80V 8A Bipolar Transistor |