The 2N5416 is a hermetically sealed PNP bipolar transistor in a TO-39 metal package, rated for a collector-emitter voltage of 300 V and a continuous collector current of 1 A, with a power dissipation of 10 W. It has a typical current gain (hFE) of 30 to 150 at a collector current of 50 mA and collector-emitter voltage of 10 V, and a transition frequency of 15 MHz. The device meets JANTX, JANTXV, and JANS specifications, and is suitable for high-reliability applications. Pinout is emitter (1), base (2), collector (3).
Trans GP BJT PNP 300V 1A 3-Pin TO-39 Product overview: 2N5416 from TT Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N5416 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N5416 |
| Product Name | 300V 1A Bipolar Transistor |
| IC(max) | 1000 milliamps |