TT Electronics TRANSISTORS - Transistors (BJT) - Single - 2N3739 2N3739

Description
Manufacturer: Seme LAB Win Source Part Number: 1123772-2N3739 Manufacturer Homepage: www.semelab.co.uk Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Seme LAB Win Source Part Number: 1123772-2N3739 Manufacturer Homepage: www.semelab.co.uk Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3739 - 1123772-2N3739 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3739
1123772-2N3739
TRANSISTORS - Transistors (BJT) - Single - 2N3739 1123772-2N3739
Manufacturer: Seme LAB Win Source Part Number: 1123772-2N3739 Manufacturer Homepage: www.semelab.co.uk Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Seme LAB
Win Source Part Number: 1123772-2N3739
Manufacturer Homepage: www.semelab.co.uk
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123772-2N3739
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3739
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 12 GHz, 55 Watt Discrete Power GaN on SiC HEMT - TGF2956 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.3 dB
View Details