The 2N3584 is a bipolar NPN transistor in a hermetically sealed TO-66 metal package, rated for a collector-emitter voltage of 250 V and a continuous collector current of 2 A, with a power dissipation of 35 W. The package has three pins: base, emitter, and case-connected collector. The device is designed for general electronic circuit applications including signal amplification and switching. It meets BS, CECC, JAN, JANTX, JANTXV, and JANS specification requirements.
Trans GP BJT NPN 250V 2A 35000mW 3-Pin(2+Tab) TO-66 Product overview: 2N3584 from TT Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 2A, 35000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 250V, 2A, 35000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3584 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N3584 |
| Product Name | 250V 2A 35000mW Bipolar Transistor |
| IC(max) | 2000 milliamps |