The 2N3055 is a silicon NPN power transistor designed for general purpose switching and amplifier applications, housed in a hermetic TO-3 (TO-204AA) metal package. It has a continuous collector current of 15 A, a collector-emitter voltage rating of 70 V, and a total power dissipation of 117 W at a case temperature of 25°C. The junction temperature range extends from -65°C to +200°C, with a thermal resistance from junction to case of 1.5°C/W and from junction to ambient of 29.17°C/W. The DC current gain (hFE) ranges from 15 to 70 depending on bias conditions, the collector-emitter saturation voltage is up to 2 V, and the transition frequency is 2.5 MHz. The case serves as the collector terminal.
Trans GP BJT NPN 60V 15A 115000mW 3-Pin(2+Tab) TO-3 Product overview: 2N3055 from TT Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 115000mW. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, 115000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N3055 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N3055 |
| Product Name | 60V 15A 115000mW Bipolar Transistor |
| IC(max) | 15000 milliamps |