TT Electronics TRANSISTORS - Transistors (BJT) - Single - 2N3054A 2N3054A

Description
Manufacturer: Seme LAB Win Source Part Number: 1123694-2N3054A Manufacturer Homepage: www.semelab.co.uk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Seme LAB Win Source Part Number: 1123694-2N3054A Manufacturer Homepage: www.semelab.co.uk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N3054A - 1123694-2N3054A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N3054A
1123694-2N3054A
TRANSISTORS - Transistors (BJT) - Single - 2N3054A 1123694-2N3054A
Manufacturer: Seme LAB Win Source Part Number: 1123694-2N3054A Manufacturer Homepage: www.semelab.co.uk RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Seme LAB
Win Source Part Number: 1123694-2N3054A
Manufacturer Homepage: www.semelab.co.uk
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1123694-2N3054A
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N3054A
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

5 - 300 MHz, 35 dB, 12 V, Si BJT Reverse MCM - QPA5368 - Qorvo
Specs
Transistor Technology / Material Silicon
Package Type SMD / 20 pin
Power Gain 35.6 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 11N60S5 - 1121134-11N60S5 - Win Source Electronics
Infineon Technologies AG
Specs
Package Type SOT3
View Details