The 2N2906 is a PNP bipolar junction transistor designed for high-speed switching and general-purpose applications, housed in a hermetic TO-18 metal package with dimensions of 5.84 mm height and 4.95 mm body diameter. It has a collector-emitter voltage rating of -40 V, a continuous collector current of -600 mA, and a total power dissipation of 400 mW at 25⁰C. The junction temperature range is -65⁰C to +200⁰C, and thermal resistance from junction to ambient is 437.5 °C/W. Key electrical characteristics include a collector-emitter saturation voltage of -0.4 V at -150 mA and -1.6 V at -500 mA, a forward-current transfer ratio (hFE) ranging from 20 to 120, a transition frequency of 170 MHz, and input and output capacitances of 30 pF and 8 pF respectively. The device meets standard thermal and electrical specifications for silicon planar epitaxial transistors.
Trans GP BJT PNP 40V 0.6A 400mW 3-Pin TO-18 Product overview: 2N2906 from TT Electronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.6A, 400mW. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.6A, 400mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N2906 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 276-2N2906 |
| Product Name | 40V 0.6A 400mW Bipolar Transistor |
| IC(max) | 600 milliamps |