The 2N2222ACSM is a high-speed saturated switching NPN bipolar transistor in a hermetic ceramic surface mount package with dimensions of 3.05 × 1.91 × 0.51 mm. It has a collector-emitter voltage rating of 40 V, a continuous collector current of 0.8 A, and a total power dissipation of 500 mW at 25°C. The junction temperature range is -65 to +200°C, with a thermal resistance of 350 °C/W. The transition frequency is 300 MHz, and the DC current gain ranges from 40 to 300 depending on operating conditions. The package has three terminals: base, emitter, and collector.
Bipolar Transistors - BJT NPN TRANSISTOR
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N2222ACSM |
| Product Name | Bipolar Transistors - BJT |