TT Electronics Potentiometer Knobs 2696

Description
TT Electronics/BI 2696 Multiturn Dial
Request a Quote Datasheet
Description
TT Electronics/BI 2696 Multiturn Dial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Knobs - 1442052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1442052
Potentiometer Knobs 1442052
TT Electronics/BI 2696 Multiturn Dial

TT Electronics/BI 2696 Multiturn Dial

Supplier's Site
Potentiometer Knobs - 1442203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1442203
Potentiometer Knobs 1442203
TT Electronics/BI 2696 Multiturn Dial

TT Electronics/BI 2696 Multiturn Dial

Supplier's Site
Analog Counting Dial, 10Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies - 46M2503 - Newark, An Avnet Company
Chicago, IL, United States
Analog Counting Dial, 10Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
46M2503
Analog Counting Dial, 10Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies 46M2503
ANALOG COUNTING DIAL, 10TURN, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Shaft Size:0.25 "RoHS Compliant: Yes

ANALOG COUNTING DIAL, 10TURN, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:1/4" Diameter Shaft Potentiometers; Shaft Size:0.25 "RoHS Compliant: Yes

Supplier's Site Datasheet
Counting Dial, 10 Turn, 7/8 Diam; No. Of Turns Tt Electronics/bi Technologies - 39K1758 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 10 Turn, 7/8 Diam; No. Of Turns Tt Electronics/bi Technologies
39K1758
Counting Dial, 10 Turn, 7/8 Diam; No. Of Turns Tt Electronics/bi Technologies 39K1758
COUNTING DIAL, 10 TURN, 7/8" DIAM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; SVHC:No SVHC (20-Jun-2016); Accessory Type:Counting Dial; Colour:Black matte & Chrome; Dial Marking:WhiteRoHS Compliant: Yes

COUNTING DIAL, 10 TURN, 7/8" DIAM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; SVHC:No SVHC (20-Jun-2016); Accessory Type:Counting Dial; Colour:Black matte & Chrome; Dial Marking:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1442052 46M2503
Product Name Potentiometer Knobs Analog Counting Dial, 10Turn, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers