TT Electronics Turns Counting Dial, Analog,10; No. Of Turns Tt Electronics/bi Technologies 2694

Description
TURNS COUNTING DIAL, ANALOG,10; No. of Turns:10Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:6mm Diameter Shaft Potentiometers; Body Material:Plastic RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, ANALOG,10; No. of Turns:10Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:6mm Diameter Shaft Potentiometers; Body Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, Analog,10; No. Of Turns Tt Electronics/bi Technologies - 46M2502 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, Analog,10; No. Of Turns Tt Electronics/bi Technologies
46M2502
Turns Counting Dial, Analog,10; No. Of Turns Tt Electronics/bi Technologies 46M2502
TURNS COUNTING DIAL, ANALOG,10; No. of Turns:10Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:6mm Diameter Shaft Potentiometers; Body Material:Plastic RoHS Compliant: Yes

TURNS COUNTING DIAL, ANALOG,10; No. of Turns:10Turns; Shaft Diameter:6mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial; Applications:6mm Diameter Shaft Potentiometers; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 46M2502
Product Name Turns Counting Dial, Analog,10; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers