TT Electronics Counting Dial, 6.35 Mm, 2640 Series; No. Of Turns Tt Electronics/bi Technologies 2646

Description
COUNTING DIAL, 6.35 MM, 2640 SERIES; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Dial; Product Range:2640 Series
Datasheet
Description
COUNTING DIAL, 6.35 MM, 2640 SERIES; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Dial; Product Range:2640 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counting Dial, 6.35 Mm, 2640 Series; No. Of Turns Tt Electronics/bi Technologies - 15M2414 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 6.35 Mm, 2640 Series; No. Of Turns Tt Electronics/bi Technologies
15M2414
Counting Dial, 6.35 Mm, 2640 Series; No. Of Turns Tt Electronics/bi Technologies 15M2414
COUNTING DIAL, 6.35 MM, 2640 SERIES; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Dial; Product Range:2640 Series

COUNTING DIAL, 6.35 MM, 2640 SERIES; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Dial; Product Range:2640 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M2414
Product Name Counting Dial, 6.35 Mm, 2640 Series; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details