TT Electronics Counting Dial, 6.35 Mm, 2600 Series; No. Of Turns Tt Electronics/bi Technologies 2607

Description
COUNTING DIAL, 6.35 MM, 2600 SERIES; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Dial; Product Range:2600 Series RoHS Compliant: Yes
Datasheet
Description
COUNTING DIAL, 6.35 MM, 2600 SERIES; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Dial; Product Range:2600 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counting Dial, 6.35 Mm, 2600 Series; No. Of Turns Tt Electronics/bi Technologies - 15M2411 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 6.35 Mm, 2600 Series; No. Of Turns Tt Electronics/bi Technologies
15M2411
Counting Dial, 6.35 Mm, 2600 Series; No. Of Turns Tt Electronics/bi Technologies 15M2411
COUNTING DIAL, 6.35 MM, 2600 SERIES; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Dial; Product Range:2600 Series RoHS Compliant: Yes

COUNTING DIAL, 6.35 MM, 2600 SERIES; No. of Turns:20Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome Finish with Black Dial; Product Range:2600 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M2411
Product Name Counting Dial, 6.35 Mm, 2600 Series; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers