TT Electronics Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies 2606S

Description
TURNS COUNTING DIAL, ANALOG, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, ANALOG, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies - 15M2410 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
15M2410
Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies 15M2410
TURNS COUNTING DIAL, ANALOG, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial RoHS Compliant: Yes

TURNS COUNTING DIAL, ANALOG, 15, 6.35MM; No. of Turns:15Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Chrome; Product Range:-; Accessory Type:Turns Counting Dial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15M2410
Product Name Turns Counting Dial, Analog, 15, 6.35Mm; No. Of Turns Tt Electronics/bi Technologies
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details