TT Electronics 0.5W Trimmer Potentiometer 25VR5KLFTR

Description
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 25VR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-25VR5KLFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 25VR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-25VR5KLFTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W Trimmer Potentiometer - 80-25VR5KLFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W Trimmer Potentiometer
80-25VR5KLFTR
0.5W Trimmer Potentiometer 80-25VR5KLFTR
TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 25VR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-25VR5KLFTR can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.5W PC PIN TOP Product overview: 25VR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-25VR5KLFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1021915-25VR5KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 1021915-25VR5KLFTR
Win Source Part Number: 1021915-25VR5KLFTR Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 25 Termination Style: PC Pins Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±10% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.5W, 1/2W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Base Product Number: 25VR

Win Source Part Number: 1021915-25VR5KLFTR
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 25
Termination Style: PC Pins
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±10%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.5W, 1/2W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Base Product Number: 25VR

Buy Now Datasheet
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
25VR5KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 25VR5KLFTR
TRIMMER 5K OHM 0.5W PC PIN TOP

TRIMMER 5K OHM 0.5W PC PIN TOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-25VR5KLFTR 1021915-25VR5KLFTR 25VR5KLFTR
Product Name 0.5W Trimmer Potentiometer Potentiometers, Variable Resistors - Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Standards and Certifications RoHS
Technology / Construction Cermet
Mounting / Packaging ThroughHole ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers