BI Technologies Corporation 25UR1MEGLFTR 25UR1MEGLFTR

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103408-25UR1MEGLFTR Packaging: Tape and Reel Termination: Pin Length: 6.86 mm Tolerance: 10 % Military Standard: Not Number of Turns: 1 Resistance: 1 MΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.86 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103408-25UR1MEGLFTR Packaging: Tape and Reel Termination: Pin Length: 6.86 mm Tolerance: 10 % Military Standard: Not Number of Turns: 1 Resistance: 1 MΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.86 mm RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25UR1MEGLFTR - 1103408-25UR1MEGLFTR - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103408-25UR1MEGLFTR Packaging: Tape and Reel Termination: Pin Length: 6.86 mm Tolerance: 10 % Military Standard: Not Number of Turns: 1 Resistance: 1 MΩ Categories: Potentiometers,Varia ble Resistors Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Depth: 6.86 mm RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103408-25UR1MEGLFTR
Packaging: Tape and Reel
Termination: Pin
Length: 6.86 mm
Tolerance: 10 %
Military Standard: Not
Number of Turns: 1
Resistance: 1 MΩ
Categories: Potentiometers,Variable Resistors
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 6.86 mm
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1103408-25UR1MEGLFTR
Product Name 25UR1MEGLFTR
Resistance Range 1.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details