TT Electronics Trimmer Potentiometers 25SR10KLF

Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote
Description
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cermet Trimmer 10K Ohm 10% 0.5W (1/2W) 1Turn from TT Electronics/BI Technologies is a sealed single-turn trimmer potentiometer designed for through-hole mounting. It features a resistance value of 10K Ohms with a tolerance of 10%, and it can handle a power rating of 0.5W. This component is compliant with RoHS regulations, making it suitable for environmentally conscious designs. The trimmer is part of the Model 25 series, which is known for its reliability and ease of adjustment.

Datasheet Summary
Powered by GS/AI

The Cermet Trimmer 10K Ohm 10% 0.5W (1/2W) 1Turn from TT Electronics/BI Technologies is a sealed single-turn trimmer potentiometer designed for through-hole mounting. It features a resistance value of 10K Ohms with a tolerance of 10%, and it can handle a power rating of 0.5W. This component is compliant with RoHS regulations, making it suitable for environmentally conscious designs. The trimmer is part of the Model 25 series, which is known for its reliability and ease of adjustment.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1693-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1693-ND
Trimmer Potentiometers 987-1693-ND
10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

10 kOhms 0.5W, 1/2W PC Pins Through Hole Trimmer Potentiometer Cermet 1 Turn Side Adjustment

Buy Now Datasheet
Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 1Turn Rohs Compliant Tt Electronics/bi Technologies - 63M1875 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 1Turn Rohs Compliant Tt Electronics/bi Technologies
63M1875
Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 1Turn Rohs Compliant Tt Electronics/bi Technologies 63M1875
CERMET TRIMMER 10K OHM 10% 0.5W(1/2W) 1TURN ROHS COMPLIANT: YES

CERMET TRIMMER 10K OHM 10% 0.5W(1/2W) 1TURN ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1693-ND 63M1875
Product Name Trimmer Potentiometers Cermet Trimmer 10K Ohm 10% 0.5W(1/2W) 1Turn Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details