TT Electronics Trimmer Potentiometers 23BR500KLFTR

Description
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote
Description
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cermet Trimmer 500K Ohm 20% 0.25W from TT Electronics/BI Technologies is a sealed single-turn trimmer designed for surface mount applications. It features a compact 4 mm square footprint, making it suitable for space-constrained designs. The trimmer is compliant with RoHS standards, ensuring it meets environmental regulations. With a resistance value of 500K Ohm and a tolerance of 20%, it provides flexibility for various tuning applications. The product is intended for use in electronic circuits where precise adjustments are necessary.

Datasheet Summary
Powered by GS/AI

The Cermet Trimmer 500K Ohm 20% 0.25W from TT Electronics/BI Technologies is a sealed single-turn trimmer designed for surface mount applications. It features a compact 4 mm square footprint, making it suitable for space-constrained designs. The trimmer is compliant with RoHS standards, ensuring it meets environmental regulations. With a resistance value of 500K Ohm and a tolerance of 20%, it provides flexibility for various tuning applications. The product is intended for use in electronic circuits where precise adjustments are necessary.

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1820-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1820-6-ND
Trimmer Potentiometers 987-1820-6-ND
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1820-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1820-2-ND
Trimmer Potentiometers 987-1820-2-ND
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1820-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1820-1-ND
Trimmer Potentiometers 987-1820-1-ND
500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Cermet Trimmer 500K Ohm 20% 0.25W Rohs Compliant Tt Electronics/bi Technologies - 85R3975 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 500K Ohm 20% 0.25W Rohs Compliant Tt Electronics/bi Technologies
85R3975
Cermet Trimmer 500K Ohm 20% 0.25W Rohs Compliant Tt Electronics/bi Technologies 85R3975
CERMET TRIMMER 500K OHM 20% 0.25W ROHS COMPLIANT: YES

CERMET TRIMMER 500K OHM 20% 0.25W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cermet Trimmer 500K Ohm 20% 0.25W Rohs Compliant Tt Electronics/bi Technologies - 62AK2938 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 500K Ohm 20% 0.25W Rohs Compliant Tt Electronics/bi Technologies
62AK2938
Cermet Trimmer 500K Ohm 20% 0.25W Rohs Compliant Tt Electronics/bi Technologies 62AK2938
CERMET TRIMMER 500K OHM 20% 0.25W ROHS COMPLIANT: YES

CERMET TRIMMER 500K OHM 20% 0.25W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1820-6-ND 85R3975
Product Name Trimmer Potentiometers Cermet Trimmer 500K Ohm 20% 0.25W Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); Gull Wing Leads
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers