BI Technologies Corporation 23BR2KTR 23BR2KTR

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170867-23BR2KTR Type: Potentiometer Termination: SMD/SMT Tolerance: 20 % Temperature Coefficient: 100 ppm/°C Composition: Cermet Resistance: 2 kΩ Power Rating: 250 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170867-23BR2KTR Type: Potentiometer Termination: SMD/SMT Tolerance: 20 % Temperature Coefficient: 100 ppm/°C Composition: Cermet Resistance: 2 kΩ Power Rating: 250 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
23BR2KTR - 1170867-23BR2KTR - Win Source Electronics
Laguna Hills, CA, United States
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1170867-23BR2KTR Type: Potentiometer Termination: SMD/SMT Tolerance: 20 % Temperature Coefficient: 100 ppm/°C Composition: Cermet Resistance: 2 kΩ Power Rating: 250 mW Taper: Linear Categories: Potentiometers,Varia ble Resistors Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170867-23BR2KTR
Type: Potentiometer
Termination: SMD/SMT
Tolerance: 20 %
Temperature Coefficient: 100 ppm/°C
Composition: Cermet
Resistance: 2 kΩ
Power Rating: 250 mW
Taper: Linear
Categories: Potentiometers,Variable Resistors
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1170867-23BR2KTR
Product Name 23BR2KTR
Technology / Construction Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260406 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details