2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
2 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Manufacturer: TT Electronics
Win Source Part Number: 854662-23BR2KLFTR
Series: 23
Features: 2 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1592-6, 987-1592-1, 987-1592-2
TRIMMER 2K OHM 0.25W GW TOP ADJ Product overview: 23BR2KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-23BR2KLFTR can be used for catalog matching and distributor lookup.
TRIMMER 2K OHM 0.25W GW TOP ADJ
TRIMMER POTENTIOMETER 2KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23B; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1592-1-ND | 854662-23BR2KLFTR | 80-23BR2KLFTR | 23BR2KLFTR | 63M1856 |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 23BR2KLFTR | 0.25W Trimmer Potentiometer | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometer 2Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |||
| Tolerance | 20 +/- % | 20 +/- % |