1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
1 kOhms 0.25W, 1/4W Gull Wing Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Manufacturer: TT Electronics
Win Source Part Number: 854661-23BR1KLFTR
Series: 23
Features: 1 kOhms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1015-6, 987-1015-1, 987-1015-2
TRIMMER 1K OHM 0.25W GW TOP ADJ Product overview: 23BR1KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-23BR1KLFTR can be used for catalog matching and distributor lookup.
TRIMMER POTENTIOMETER 1KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23B; MSL:- RoHS Compliant: Yes
TRIMMER 1K OHM 0.25W GW TOP ADJ
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1015-1-ND | 854661-23BR1KLFTR | 80-23BR1KLFTR | 63M1852 | 23BR1KLFTR |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 23BR1KLFTR | 0.25W Trimmer Potentiometer | Trimmer Potentiometer 1Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); Gull Wing Leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |||
| Tolerance | 20 +/- % | 20 +/- % |