TT Electronics Trimmer Potentiometers 23AR5KLFTR

Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1012-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1012-2-ND
Trimmer Potentiometers 987-1012-2-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1012-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1012-1-ND
Trimmer Potentiometers 987-1012-1-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1012-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1012-6-ND
Trimmer Potentiometers 987-1012-6-ND
5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

5 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1190514-23AR5KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 1190514-23AR5KLFTR
Win Source Part Number: 1190514-23AR5KLFTR Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 23 Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 5 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1012-6,987-1012- 1,987-1012-2,Q716586 1AAAA Base Product Number: 23AR

Win Source Part Number: 1190514-23AR5KLFTR
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 23
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 5 kOhms
Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1012-6,987-1012-1,987-1012-2,Q7165861AAAA
Base Product Number: 23AR

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-23AR5KLFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-23AR5KLFTR
0.25W Trimmer Potentiometer 80-23AR5KLFTR
TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 23AR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-23AR5KLFTR can be used for catalog matching and distributor lookup.

TRIMMER 5K OHM 0.25W J LEAD TOP Product overview: 23AR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-23AR5KLFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies - 63M1849 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies
63M1849
Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies 63M1849
TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23A; MSL:- RoHS Compliant: Yes

TRIMMER POTENTIOMETER 5KOHM 1TURN SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 23AR5KLFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
23AR5KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 23AR5KLFTR
TRIMMER 5K OHM 0.25W J LEAD TOP

TRIMMER 5K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1012-2-ND 1190514-23AR5KLFTR 80-23AR5KLFTR 63M1849 23AR5KLFTR
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers 0.25W Trimmer Potentiometer Trimmer Potentiometer 5Kohm 1Turn Smd; Trimpot Type Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Tolerance 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Adjustable Resistors - 2383225 - RS Components, Ltd.
Specs
Technology / Construction MetalAlloy; NiCr Alloy
Mounting / Packaging Screw Terminals; Screw
Resistance Range 2700 ohms
View Details