TT Electronics Trimmer Potentiometers 23AR500LFTR

Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1590-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1590-1-ND
Trimmer Potentiometers 987-1590-1-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1590-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1590-6-ND
Trimmer Potentiometers 987-1590-6-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1590-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1590-2-ND
Trimmer Potentiometers 987-1590-2-ND
500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 23AR500LFTR - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
23AR500LFTR
Trimmer Potentiometers 23AR500LFTR
TRIMMER 500 OHM 0.25W J LEAD TOP

TRIMMER 500 OHM 0.25W J LEAD TOP

Supplier's Site Datasheet
Cermet Trimmer 500 Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies - 85R3974 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 500 Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies
85R3974
Cermet Trimmer 500 Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies 85R3974
CERMET TRIMMER 500 OHM 20% 1/4W ROHS COMPLIANT: YES

CERMET TRIMMER 500 OHM 20% 1/4W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cermet Trimmer 500 Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies - 62AK2937 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 500 Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies
62AK2937
Cermet Trimmer 500 Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies 62AK2937
CERMET TRIMMER 500 OHM 20% 1/4W ROHS COMPLIANT: YES

CERMET TRIMMER 500 OHM 20% 1/4W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1590-1-ND 23AR500LFTR 85R3974
Product Name Trimmer Potentiometers Trimmer Potentiometers Cermet Trimmer 500 Ohm 20% 1/4W Rohs Compliant Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 500 ohms 500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details