TT Electronics Potentiometers, Variable Resistors - Trimmer Potentiometers 23AR20KLFTR

Description
Win Source Part Number: 972520-23AR20KLFTR Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 23 Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1010-1,987-1010- 6,987-1010-2 Base Product Number: 23AR
Request a Quote Datasheet
Description
Win Source Part Number: 972520-23AR20KLFTR Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 23 Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1010-1,987-1010- 6,987-1010-2 Base Product Number: 23AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
972520-23AR20KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 972520-23AR20KLFTR
Win Source Part Number: 972520-23AR20KLFTR Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: 23 Termination Style: J Lead Package: Tape & Reel Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 1 Adjustment Type: Top Adjustment Resistive Material: Cermet Resistance: 20 kOhms Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Mfr: TT Electronics/BI Other Names: 987-1010-1,987-1010- 6,987-1010-2 Base Product Number: 23AR

Win Source Part Number: 972520-23AR20KLFTR
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: 23
Termination Style: J Lead
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 20 kOhms
Dimension: Rectangular - 0.197" x 0.177" Face (5.00mm x 4.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Mfr: TT Electronics/BI
Other Names: 987-1010-1,987-1010-6,987-1010-2
Base Product Number: 23AR

Buy Now Datasheet
Trimmer Potentiometers - 987-1010-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1010-6-ND
Trimmer Potentiometers 987-1010-6-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1010-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1010-1-ND
Trimmer Potentiometers 987-1010-1-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1010-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1010-2-ND
Trimmer Potentiometers 987-1010-2-ND
20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
0.25W Trimmer Potentiometer - 80-23AR20KLFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-23AR20KLFTR
0.25W Trimmer Potentiometer 80-23AR20KLFTR
TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 23AR20KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-23AR20KLFTR can be used for catalog matching and distributor lookup.

TRIMMER 20K OHM 0.25W J LEAD TOP Product overview: 23AR20KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-23AR20KLFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies - 15M2069 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies
15M2069
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies 15M2069
RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23A SeriesRoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 23A SeriesRoHS Compliant: Yes

Supplier's Site
Trimmer Cermet, 4Mm 20K; Track Resistance Tt Electronics/bi Technologies - 74M6549 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 4Mm 20K; Track Resistance Tt Electronics/bi Technologies
74M6549
Trimmer Cermet, 4Mm 20K; Track Resistance Tt Electronics/bi Technologies 74M6549
TRIMMER CERMET, 4MM 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:23 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER CERMET, 4MM 20K; Track Resistance:20kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:23 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet
4Mm Square 20K 10% Sealed Tt Electronics/bi Technologies - 62AK2936 - Newark, An Avnet Company
Chicago, IL, United States
4Mm Square 20K 10% Sealed Tt Electronics/bi Technologies
62AK2936
4Mm Square 20K 10% Sealed Tt Electronics/bi Technologies 62AK2936
4MM SQUARE 20K 10% SEALED

4MM SQUARE 20K 10% SEALED

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 23AR20KLFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
23AR20KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 23AR20KLFTR
TRIMMER 20K OHM 0.25W J LEAD TOP

TRIMMER 20K OHM 0.25W J LEAD TOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Resistors
Product Number 972520-23AR20KLFTR 987-1010-6-ND 80-23AR20KLFTR 15M2069 74M6549 62AK2936 23AR20KLFTR
Product Name Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers 0.25W Trimmer Potentiometer Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies Trimmer Cermet, 4Mm 20K; Track Resistance Tt Electronics/bi Technologies 4Mm Square 20K 10% Sealed Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data