10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
10 kOhms 0.25W, 1/4W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Manufacturer: TT Electronics/BI
Win Source Part Number: 1123073-23AR10KLFTR
Packaging: Reel
Termination Style: J Lead
Mounting Style: SMD
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Resistance: 10 kOhms
Categories: Potentiometers, Variable Resistors
Manufacturer Homepage: www.bitechnologies.c
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.25W, 1/4W
Parts Dimension: Rectangular - 0.197" x 0.177" Face x 0.106" H (5.00mm x 4.50mm x 2.70mm)
TRIMMER 10K OHM 0.25W J LEAD TOP
TRIMMER CERMET, 4MM 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:23 Series; Power Rating:250mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
TRIMMER 10K OHM 0.25W J LEAD TOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 987-1008-2-ND | 1123073-23AR10KLFTR | 23AR10KLFTR | 74M6548 | 23AR10KLFTR |
| Product Name | Trimmer Potentiometers | Trimmer Potentiometers - 23AR10KLFTR | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Cermet, 4Mm 10K; Track Resistance Tt Electronics/bi Technologies | Trimmer Potentiometers |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); J-leads; Surface Mount |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |