5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
5 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
TRIMMER 5K OHM 0.125W J LEAD TOP Product overview: 22AR5KLFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-22AR5KLFTR can be used for catalog matching and distributor lookup.
Manufacturer: TT Electronics/BI
Win Source Part Number: 1003186-22AR5KLFTR
Packaging: Reel - TR
Termination Style: J Lead
Mounting: SMD (SMT)
Tolerance: ±20%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Resistance (Ohms): 5k
Number of Turns: 1
Adjustment Type: Top Adjustment
Resistive Material: Cermet
Categories: Potentiometers, Variable Resistors
Status: Active
Dimension: Rectangular - 0.138" x 0.126" Face x 0.087" H (3.51mm x 3.20mm x 2.21mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRIMMER CERMET, 3MM 5K; Track Resistance:5kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:22 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes
RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 22A Series RoHS Compliant: Yes
RES, TRIMMER, TOP ADJ, 5K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:5kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 22A Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 987-1802-1-ND | 80-22AR5KLFTR | 1003186-22AR5KLFTR | 74M6521 | 63M1837 |
| Product Name | Trimmer Potentiometers | 0.125W Trimmer Potentiometer | Trimmer Potentiometers - 22AR5KLFTR | Trimmer Cermet, 3Mm 5K; Track Resistance Tt Electronics/bi Technologies | Res, Trimmer, Top Adj, 5K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies |
| Technology / Construction | Cermet | Cermet | Cermet | Cermet | Cermet |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); J-leads | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Potentiometer Type | Standard Potentiometer; Trimmer | Digital Potentiometer | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||
| Resistance Range | 5000 ohms | 5000 ohms |