TT Electronics Trimmer Potentiometers - 22AR500LFTR 22AR500LFTR

Description
Manufacturer: TT Electronics Win Source Part Number: 854640-22AR500LFTR Series: 22 Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1817-2, 987-1817-1, 22AR500LFTR-ND, 987-1817-6
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 854640-22AR500LFTR Series: 22 Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1817-2, 987-1817-1, 22AR500LFTR-ND, 987-1817-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Trimmer Potentiometers - 22AR500LFTR
854640-22AR500LFTR
Trimmer Potentiometers - 22AR500LFTR 854640-22AR500LFTR
Manufacturer: TT Electronics Win Source Part Number: 854640-22AR500LFTR Series: 22 Features: 500 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1817-2, 987-1817-1, 22AR500LFTR-ND, 987-1817-6

Manufacturer: TT Electronics
Win Source Part Number: 854640-22AR500LFTR
Series: 22
Features: 500 Ohms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1817-2, 987-1817-1, 22AR500LFTR-ND, 987-1817-6

Buy Now Datasheet
Trimmer Potentiometers - 987-1817-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1817-6-ND
Trimmer Potentiometers 987-1817-6-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1817-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1817-1-ND
Trimmer Potentiometers 987-1817-1-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1817-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1817-2-ND
Trimmer Potentiometers 987-1817-2-ND
500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

500 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
500OHM 0.125W Trimmer Potentiometer - 80-22AR500LFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500OHM 0.125W Trimmer Potentiometer
80-22AR500LFTR
500OHM 0.125W Trimmer Potentiometer 80-22AR500LFTR
TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 22AR500LFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-22AR500LFTR can be used for catalog matching and distributor lookup.

TRIMMER 500OHM 0.125W J LEAD TOP Product overview: 22AR500LFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-22AR500LFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cermet Trimmer 500 Ohm 20% 0.125W Rohs Compliant Tt Electronics/bi Technologies - 63M1840 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 500 Ohm 20% 0.125W Rohs Compliant Tt Electronics/bi Technologies
63M1840
Cermet Trimmer 500 Ohm 20% 0.125W Rohs Compliant Tt Electronics/bi Technologies 63M1840
CERMET TRIMMER 500 OHM 20% 0.125W ROHS COMPLIANT: YES

CERMET TRIMMER 500 OHM 20% 0.125W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cermet Trimmer 500 Ohm 20% 0.125W Rohs Compliant Tt Electronics/bi Technologies - 62AK2935 - Newark, An Avnet Company
Chicago, IL, United States
Cermet Trimmer 500 Ohm 20% 0.125W Rohs Compliant Tt Electronics/bi Technologies
62AK2935
Cermet Trimmer 500 Ohm 20% 0.125W Rohs Compliant Tt Electronics/bi Technologies 62AK2935
CERMET TRIMMER 500 OHM 20% 0.125W ROHS COMPLIANT: YES

CERMET TRIMMER 500 OHM 20% 0.125W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 854640-22AR500LFTR 987-1817-6-ND 80-22AR500LFTR 63M1840
Product Name Trimmer Potentiometers - 22AR500LFTR Trimmer Potentiometers 500OHM 0.125W Trimmer Potentiometer Cermet Trimmer 500 Ohm 20% 0.125W Rohs Compliant Tt Electronics/bi Technologies
Potentiometer Type Digital Potentiometer Standard Potentiometer; Trimmer
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Resistance Range 500 ohms 500 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers