TT Electronics Trimmer Potentiometers 22AR20KLFTR

Description
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1815-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1815-6-ND
Trimmer Potentiometers 987-1815-6-ND
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1815-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1815-1-ND
Trimmer Potentiometers 987-1815-1-ND
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1815-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1815-2-ND
Trimmer Potentiometers 987-1815-2-ND
20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

20 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies - 63M1833 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies
63M1833
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies 63M1833
RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 22A SeriesRoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 22A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies - 62AK2931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies
62AK2931
Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies 62AK2931
RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 22A SeriesRoHS Compliant: Yes

RES, TRIMMER, TOP ADJ, 20K, 1TURN, SMD; Trimpot Type:Single Turn; Element Material:Cermet; Adjustment Type:Top Adjust; Track Resistance:20kohm; Potentiometer Mounting:Surface Mount; No. of Turns:1Turns; Product Range:Model 22A SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 22AR20KLFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
22AR20KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 22AR20KLFTR
TRIMMER 20KOHM 0.125W J LEAD TOP

TRIMMER 20KOHM 0.125W J LEAD TOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 987-1815-6-ND 63M1833 22AR20KLFTR
Product Name Trimmer Potentiometers Res, Trimmer, Top Adj, 20K, 1Turn, Smd; Trimpot Type Tt Electronics/bi Technologies Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details