TT Electronics Trimmer Potentiometers 22AR10KLFTR

Description
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1004-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1004-1-ND
Trimmer Potentiometers 987-1004-1-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1004-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1004-6-ND
Trimmer Potentiometers 987-1004-6-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1004-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1004-2-ND
Trimmer Potentiometers 987-1004-2-ND
10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

10 kOhms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 22AR10KLFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
22AR10KLFTR
Potentiometers, Variable Resistors - Trimmer Potentiometers 22AR10KLFTR
TRIMMER 10KOHM 0.125W J LEAD TOP

TRIMMER 10KOHM 0.125W J LEAD TOP

Supplier's Site
Trimmer Potentiometers - 22AR10KLFTR - ODG (Origin Data Global)
Shenzhen, China
Trimmer Potentiometers
22AR10KLFTR
Trimmer Potentiometers 22AR10KLFTR
TRIMMER 10KOHM 0.125W J LEAD TOP

TRIMMER 10KOHM 0.125W J LEAD TOP

Supplier's Site Datasheet
Trimmer Cermet, 3Mm 10K; Track Resistance Tt Electronics/bi Technologies - 74M6519 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Cermet, 3Mm 10K; Track Resistance Tt Electronics/bi Technologies
74M6519
Trimmer Cermet, 3Mm 10K; Track Resistance Tt Electronics/bi Technologies 74M6519
TRIMMER CERMET, 3MM 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:22 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

TRIMMER CERMET, 3MM 10K; Track Resistance:10kohm; No. of Turns:1Turns; Potentiometer Mounting:Surface Mount Device; Product Range:22 Series; Power Rating:125mW; Resistance Tolerance:± 20%; Temperature Coefficient:± 100ppm/°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 987-1004-1-ND 22AR10KLFTR 22AR10KLFTR 74M6519
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Trimmer Potentiometers Trimmer Cermet, 3Mm 10K; Track Resistance Tt Electronics/bi Technologies
Technology / Construction Cermet Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); J-leads; Surface Mount Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 20 +/- % 20 +/- % 20 +/- % 20 +/- %
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details