TT Electronics Trimmer Potentiometers 22AR100LFTR

Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 987-1814-6-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1814-6-ND
Trimmer Potentiometers 987-1814-6-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1814-2-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1814-2-ND
Trimmer Potentiometers 987-1814-2-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Trimmer Potentiometers - 987-1814-1-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
987-1814-1-ND
Trimmer Potentiometers 987-1814-1-ND
100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1 Turn Top Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Trimmer Potentiometers - 22AR100LFTR
854639-22AR100LFTR
Trimmer Potentiometers - 22AR100LFTR 854639-22AR100LFTR
Manufacturer: TT Electronics Win Source Part Number: 854639-22AR100LFTR Series: 22 Features: 100 Ohms Trimmer Potentiometer 1.0 Turn Package: Reel - TR Categories: Potentiometers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8050 Other Part Number: 987-1814-2, 987-1814-1, 22AR100LFTR-ND, 987-1814-6

Manufacturer: TT Electronics
Win Source Part Number: 854639-22AR100LFTR
Series: 22
Features: 100 Ohms Trimmer Potentiometer 1.0 Turn
Package: Reel - TR
Categories: Potentiometers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050
Other Part Number: 987-1814-2, 987-1814-1, 22AR100LFTR-ND, 987-1814-6

Buy Now Datasheet
100OHM 0.125W Trimmer Potentiometer - 80-22AR100LFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100OHM 0.125W Trimmer Potentiometer
80-22AR100LFTR
100OHM 0.125W Trimmer Potentiometer 80-22AR100LFTR
TRIMMER 100OHM 0.125W J LEAD TOP Product overview: 22AR100LFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-22AR100LFTR can be used for catalog matching and distributor lookup.

TRIMMER 100OHM 0.125W J LEAD TOP Product overview: 22AR100LFTR from TT Electronics / BI Technologies is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100OHM, 0.125W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 100OHM, 0.125W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-22AR100LFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number 987-1814-6-ND 854639-22AR100LFTR 80-22AR100LFTR
Product Name Trimmer Potentiometers Trimmer Potentiometers - 22AR100LFTR 100OHM 0.125W Trimmer Potentiometer
Technology / Construction Cermet Cermet
Mounting / Packaging Surface Mount Technology (SMT / SMD); J-leads
Potentiometer Type Standard Potentiometer; Trimmer Digital Potentiometer
Resistance Range 100 ohms 100 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
F-12-6 Follower Arm Potentiometer - F-12-6 - Placid Industries, Inc.
Specs
Resistance Range 500 ohms
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details