All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | X-458C6 |
| Product Name | Sprocket Number X-458 |
| Pitch | 4.031 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 6 |
| Bore | 3.44 inch (87.38 mm) |