U.S. Tsubaki Power Transmission, LLC Sprocket Number X-348 X-348C5

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number X-348 - X-348C5 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number X-348
X-348C5
Sprocket Number X-348 X-348C5
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number X-348C5
Product Name Sprocket Number X-348
Pitch 3.015 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 5
Bore 2.44 inch (61.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

8 Teeth, .245
Specs
Pitch 0.353 (SIZE 14)
Material Plastic; Plastic
Number of Teeth 8
View Details
Sprockets With Split Taper Bushing No.120/No.120-2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 120 (1 1/2")
Hub Style Type B (Hub One Side); Type C (Hub Both Sides); Tapered Bushing
Number of Teeth 11 to 80
View Details
15T, 25P Sprocket w/Hub - 2372 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type B (Hub One Side)
View Details