All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | WH-720SC10 |
| Product Name | Sprocket Number WH-720S |
| Pitch | 6.000 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 10 |
| Bore | 3.94 inch (100 mm) |