All dimensions are nominal values and for reference only
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | ANSI Roller Chain Sprockets |
| Product Number | WH-155C14 |
| Product Name | Sprocket Number WH-155 |
| Pitch | 6.050 in |
| Hub Style | Type C (Hub Both Sides) |
| Number of Teeth | 14 |
| Bore | 6.5 inch (165 mm) |