U.S. Tsubaki Power Transmission, LLC Sprocket Number WH-111 WH-111C14

Description
All dimensions are nominal values and for reference only
Description
All dimensions are nominal values and for reference only

Suppliers

Company
Product
Description
Supplier Links
Sprocket Number WH-111 - WH-111C14 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
Sprocket Number WH-111
WH-111C14
Sprocket Number WH-111 WH-111C14
All dimensions are nominal values and for reference only

All dimensions are nominal values and for reference only

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category ANSI Roller Chain Sprockets
Product Number WH-111C14
Product Name Sprocket Number WH-111
Pitch 4.760 in
Hub Style Type C (Hub Both Sides)
Number of Teeth 14
Bore 5.44 inch (138 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.1227 Pitch, 12 Teeth, 1/4
Specs
Pitch Subminiature (<0.1475")
Material Plastic; Acetal Resin, Black
Number of Teeth 12
View Details
Sprockets with QD Bushings No.140 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch 140 (1 3/4")
Hub Style QD Bushing
Number of Teeth 11 to 80
View Details
16T, 25P Sprocket - 2583 - Tiny-Clutch | Helander Products, Inc.
Tiny-Clutch | Helander Products, Inc.
Specs
Pitch 25 (1/4")
Material Steel
Hub Style Type A (Hubless)
View Details
Extended Pitch Sprocket Idlers - AG2416-C - Aetna Bearing Company
Specs
Number of Teeth 9
Bore 0.5160 inch (13.11 mm)
Hub Diameter 0.9270 inch (23.55 mm)
View Details